Bourns, Inc. Fuses SF-2410F1200W-2

Description
12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet
Description
12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-2410F1200W-2TR-ND - DigiKey
Thief River Falls, MN, United States
12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410F1200W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410F1200W-2CT-ND - DigiKey
Thief River Falls, MN, United States
12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuse, Smd, 12A, Fast Acting, 2410; Fuse Current Bourns - 58AC3929 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 12A, Fast Acting, 2410; Fuse Current Bourns
58AC3929
Fuse, Smd, 12A, Fast Acting, 2410; Fuse Current Bourns 58AC3929
FUSE, SMD, 12A, FAST ACTING, 2410; Fuse Current:12A; Product Range:SinglFuse SF-2410FxxxW Series; Voltage Rating VAC:32V; Voltage Rating V DC:65V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 12A, FAST ACTING, 2410; Fuse Current:12A; Product Range:SinglFuse SF-2410FxxxW Series; Voltage Rating VAC:32V; Voltage Rating V DC:65V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-2410F1200W-2
Circuit Protection - Fuses SF-2410F1200W-2
FUSE BRD MNT 12A 65VAC/65DC 2410

FUSE BRD MNT 12A 65VAC/65DC 2410

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number SF-2410F1200W-2TR-ND 58AC3929 SF-2410F1200W-2
Product Name Fuses Fuse, Smd, 12A, Fast Acting, 2410; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 004110203 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 40 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-2773-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details