Bourns, Inc. 2.5A Circuit Protection Fuse SF-1210S250W-2

Description
FUSE BRDMT 2.5A 125VAC/65DC 1210 Product overview: SF-1210S250W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1210S250W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRDMT 2.5A 125VAC/65DC 1210 Product overview: SF-1210S250W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1210S250W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A Circuit Protection Fuse
139-SF-1210S250W-2
2.5A Circuit Protection Fuse 139-SF-1210S250W-2
FUSE BRDMT 2.5A 125VAC/65DC 1210 Product overview: SF-1210S250W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1210S250W-2 can be used for catalog matching and distributor lookup.

FUSE BRDMT 2.5A 125VAC/65DC 1210 Product overview: SF-1210S250W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1210S250W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-1210S250W-2TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1210 (3225 Metric), Concave

2.5A 125V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1210 (3225 Metric), Concave

Buy Now Datasheet
Circuit Protection - Fuses - 1302028-SF-1210S250W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302028-SF-1210S250W-2
Circuit Protection - Fuses 1302028-SF-1210S250W-2
Win Source Part Number: 1302028-SF-1210S250W -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1210SxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 65 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 1.2 DC Cold Resistance: 0.033 Ohms Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 1210 (3225 Metric), Concave Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W x 0.063" H (3.20mm x 2.50mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1210S250W-2DKR,SF -1210S250W-2TR,SF-12 10S250W-2CT Base Product Number: SF-1210 Product Status: Obsolete Approval Agency: UL

Win Source Part Number: 1302028-SF-1210S250W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1210SxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 65 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 1.2
DC Cold Resistance: 0.033 Ohms
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 1210 (3225 Metric), Concave
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W x 0.063" H (3.20mm x 2.50mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1210S250W-2DKR,SF-1210S250W-2TR,SF-1210S250W-2CT
Base Product Number: SF-1210
Product Status: Obsolete
Approval Agency: UL

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1210S250W-2
Circuit Protection - Fuses SF-1210S250W-2
FUSE BRDMT 2.5A 125VAC/65DC 1210

FUSE BRDMT 2.5A 125VAC/65DC 1210

Supplier's Site
Fuse, Smd, 2.5A, Slow Blow, 1210; Fuse Current Bourns - 56AC6532 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Slow Blow, 1210; Fuse Current Bourns
56AC6532
Fuse, Smd, 2.5A, Slow Blow, 1210; Fuse Current Bourns 56AC6532
FUSE, SMD, 2.5A, SLOW BLOW, 1210; Fuse Current:2.5A; Product Range:SinglFuse SF-1210SxxxW Series; Voltage Rating VAC:125V; Voltage Rating V DC:65V; Blow Characteristic:Slow Blow; Fuse Case Style:1210; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 2.5A, SLOW BLOW, 1210; Fuse Current:2.5A; Product Range:SinglFuse SF-1210SxxxW Series; Voltage Rating VAC:125V; Voltage Rating V DC:65V; Blow Characteristic:Slow Blow; Fuse Case Style:1210; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-1210S250W-2 SF-1210S250W-2TR-ND 1302028-SF-1210S250W-2 SF-1210S250W-2 56AC6532
Product Name 2.5A Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses Fuse, Smd, 2.5A, Slow Blow, 1210; Fuse Current Bourns
Mounting Surface Mount Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers