2A 125V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1210 (3225 Metric), Concave
FUSE BRD MNT 2A 125VAC/65DC 1210 Product overview: SF-1210S200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1210S200W-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 964955-SF-1210S200W-
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1210SxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 65 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 0.9
DC Cold Resistance: 0.037 Ohms
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 1210 (3225 Metric), Concave
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W x 0.063" H (3.20mm x 2.50mm x 1.60mm)
Alternative Parts (Cross-Reference): SF-1210S200W-2SF1210
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1210S200W-2CT-ND,
Base Product Number: SF-1210
Product Status: Obsolete
Approval Agency: UL
FUSE BRD MNT 2A 125VAC/65DC 1210
FUSE, SMD, 2A, SLOW BLOW, 1210; Fuse Current:2A; Product Range:SinglFuse SF-1210SxxxW Series; Voltage Rating VAC:125V; Voltage Rating V DC:65V; Blow Characteristic:Slow Blow; Fuse Case Style:1210; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 118-SF-1210S200W-2TR-ND | 139-SF-1210S200W-2 | 964955-SF-1210S200W-2 | SF-1210S200W-2 | 56AC6531 |
| Product Name | Fuses | 2A Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Smd, 2A, Slow Blow, 1210; Fuse Current Bourns |
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | SMD (SMT) | ||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |