Bourns, Inc. Fuses SF-1206SP300-2

Description
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206SP300-2TR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206SP300-2DKR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206SP300-2CT-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Time Delay, 3A, 1206; Fuse Current Bourns - 47AC1594 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 3A, 1206; Fuse Current Bourns
47AC1594
Fuse, Time Delay, 3A, 1206; Fuse Current Bourns 47AC1594
FUSE, TIME DELAY, 3A, 1206; Fuse Current:3A; Product Range:SinglFuse SF-1206SP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

FUSE, TIME DELAY, 3A, 1206; Fuse Current:3A; Product Range:SinglFuse SF-1206SP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Time Delay, 3A, 32Vdc, 1206; Fuse Current Bourns - 52AC6502 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Time Delay, 3A, 32Vdc, 1206; Fuse Current Bourns
52AC6502
Smd Fuse, Time Delay, 3A, 32Vdc, 1206; Fuse Current Bourns 52AC6502
SMD FUSE, TIME DELAY, 3A, 32VDC, 1206; Fuse Current:3A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SP Series

SMD FUSE, TIME DELAY, 3A, 32VDC, 1206; Fuse Current:3A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SP Series

Supplier's Site
Circuit Protection - Fuses SF-1206SP300-2
FUSE BOARD MOUNT 3A 32VDC 1206

FUSE BOARD MOUNT 3A 32VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SF-1206SP300-2TR-ND 47AC1594 52AC6502 SF-1206SP300-2
Product Name Fuses Fuse, Time Delay, 3A, 1206; Fuse Current Bourns Smd Fuse, Time Delay, 3A, 32Vdc, 1206; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2509.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
AEC-Q200 Qualified Fuses - VF437 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 30 amps
View Details