Bourns, Inc. Fuses SF-1206SP250M-2

Description
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206SP250M-2CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206SP250M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206SP250M-2TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206SP250M-2
Circuit Protection - Fuses SF-1206SP250M-2
FUSE BOARD MOUNT 2.5A 32VDC 1206

FUSE BOARD MOUNT 2.5A 32VDC 1206

Supplier's Site
Fuse, Smd, 2.5A, Time Delay, 1206; Fuse Current Bourns - 56AC6504 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Time Delay, 1206; Fuse Current Bourns
56AC6504
Fuse, Smd, 2.5A, Time Delay, 1206; Fuse Current Bourns 56AC6504
FUSE, SMD, 2.5A, TIME DELAY, 1206; Fuse Current:2.5A; Product Range:SinglFuse SF-1206SPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 2.5A, TIME DELAY, 1206; Fuse Current:2.5A; Product Range:SinglFuse SF-1206SPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number SF-1206SP250M-2CT-ND SF-1206SP250M-2 56AC6504
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 2.5A, Time Delay, 1206; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data