Bourns, Inc. Fuses SF-1206SP050-2

Description
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206SP050-2DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206SP050-2TR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206SP050-2CT-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
500MA Circuit Protection Fuse
139-SF-1206SP050-2
500MA Circuit Protection Fuse 139-SF-1206SP050-2
FUSE BOARD MNT 500MA 63VDC 1206 Product overview: SF-1206SP050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SP050-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 500MA 63VDC 1206 Product overview: SF-1206SP050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SP050-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1302060-SF-1206SP050-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302060-SF-1206SP050-2
Circuit Protection - Fuses 1302060-SF-1206SP050-2
Win Source Part Number: 1302060-SF-1206SP050 -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206SP Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.027 Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1206SP050-2DKR,SF -1206SP050-2CT,SF-12 06SP050-2TR Base Product Number: SF-1206 Approval Agency: UL

Win Source Part Number: 1302060-SF-1206SP050-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206SP
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.027
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206SP050-2DKR,SF-1206SP050-2CT,SF-1206SP050-2TR
Base Product Number: SF-1206
Approval Agency: UL

Buy Now Datasheet
Fuse, Time Delay, 0.5A, 1206; Fuse Current Bourns - 47AC1587 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 0.5A, 1206; Fuse Current Bourns
47AC1587
Fuse, Time Delay, 0.5A, 1206; Fuse Current Bourns 47AC1587
FUSE, TIME DELAY, 0.5A, 1206; Fuse Current:500mA; Product Range:SinglFuse SF-1206SP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes

FUSE, TIME DELAY, 0.5A, 1206; Fuse Current:500mA; Product Range:SinglFuse SF-1206SP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Time Delay, 0.5A, 63Vdc, 1206; Fuse Current Bourns - 52AC6490 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Time Delay, 0.5A, 63Vdc, 1206; Fuse Current Bourns
52AC6490
Smd Fuse, Time Delay, 0.5A, 63Vdc, 1206; Fuse Current Bourns 52AC6490
SMD FUSE, TIME DELAY, 0.5A, 63VDC, 1206; Fuse Current:500mA; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SP Series RoHS Compliant: Yes

SMD FUSE, TIME DELAY, 0.5A, 63VDC, 1206; Fuse Current:500mA; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206SP050-2
Circuit Protection - Fuses SF-1206SP050-2
FUSE BOARD MNT 500MA 63VDC 1206

FUSE BOARD MNT 500MA 63VDC 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SF-1206SP050-2DKR-ND 139-SF-1206SP050-2 1302060-SF-1206SP050-2 47AC1587 52AC6490 SF-1206SP050-2
Product Name Fuses 500MA Circuit Protection Fuse Circuit Protection - Fuses Fuse, Time Delay, 0.5A, 1206; Fuse Current Bourns Smd Fuse, Time Delay, 0.5A, 63Vdc, 1206; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount SMD (SMT)
Approvals / Standards UL RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers