Win Source Part Number: 1302065-SF-1206SA700
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206SA-W
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 10.4
DC Cold Resistance: 0.0094 Ohms
Standard Package: 3,500
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-1206SA700W-2T
Approval Agency: cUL, UL
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
FUSE BOARD MOUNT 7A 32VDC 1206 Product overview: SF-1206SA700W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206SA700W-2 can be used for catalog matching and distributor lookup.
FUSE, AEC-Q200, SLOW BLOW, 7A, 32V, 1206 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1302065-SF-1206SA700W-2 | 118-SF-1206SA700W-2CT-ND | 139-SF-1206SA700W-2 | 69AH2267 |
| Product Name | Circuit Protection - Fuses | Fuses | 7A Circuit Protection Fuse | Fuse, Aec-Q200, Slow Blow, 7A, 32V, 1206 Rohs Compliant Bourns |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | Surface Mount | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 32 volts |