Bourns, Inc. Fuses SF-1206SA400W-2

Description
4A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
Request a Quote Datasheet
Description
4A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 118-SF-1206SA400W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

4A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Fuses - 118-SF-1206SA400W-2CT-ND - DigiKey
Thief River Falls, MN, United States
4A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

4A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Fuses - 118-SF-1206SA400W-2TR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

4A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Smd Fuse, Slow Blow, 4A, 65Vdc, 1206; Fuse Current Bourns - 32AK7909 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 4A, 65Vdc, 1206; Fuse Current Bourns
32AK7909
Smd Fuse, Slow Blow, 4A, 65Vdc, 1206; Fuse Current Bourns 32AK7909
SMD FUSE, SLOW BLOW, 4A, 65VDC, 1206; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:65V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SA-W Series RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 4A, 65VDC, 1206; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:65V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SA-W Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-1206SA400W-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-1206SA400W-2
Circuit Protection - Fuses SF-1206SA400W-2
FUSE BOARD MOUNT 4A 65VDC 1206

FUSE BOARD MOUNT 4A 65VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 118-SF-1206SA400W-2DKR-ND 32AK7909 SF-1206SA400W-2
Product Name Fuses Smd Fuse, Slow Blow, 4A, 65Vdc, 1206; Fuse Current Bourns Circuit Protection - Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers