AC DC Fuse
SMD FUSE, SLOW BLOW, 4A, 65VDC, 1206 ROHS COMPLIANT: YES
FUSE BOARD MOUNT 4A 65VDC 1206
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2459262 | 118-SF-1206SA400M-2CT-ND | 57AJ5695 | SF-1206SA400M-2 |
| Product Name | Non Resettable Fuses | Fuses | Smd Fuse, Slow Blow, 4A, 65Vdc, 1206 Rohs Compliant Bourns | Circuit Protection - Fuses |
| Fuse Material | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | UL | RoHS | |
| Features | Resettable | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |