1.6A AC 110V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
1.6A AC 110V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
1.6A AC 110V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
FUSE, AEC-Q200, SLOW BLOW, 1.6A, 110V ROHS COMPLIANT: YES
FUSE BOARD MNT 1.6A 110VDC 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 118-SF-1206SA160W-2CT-ND | 69AH2258 | SF-1206SA160W-2 |
| Product Name | Fuses | Fuse, Aec-Q200, Slow Blow, 1.6A, 110V Rohs Compliant Bourns | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |