AC DC Fuse
1206 Fuse slow-blow multilayer 1.5A Aut
1206 Fuse slow-blow multilayer 1.5A Aut
1206 Fuse slow-blow multilayer 1.5A Aut
FUSE BOARD MOUNT 1.5A 65VDC 1206
SMD FUSE, SLOW BLOW, 1.5A, 65VDC, 1206 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 118-SF-1206SA150M-2CT-ND | 2459249 | 2459249P | SF-1206SA150M-2 | 57AJ5690 |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Smd Fuse, Slow Blow, 1.5A, 65Vdc, 1206 Rohs Compliant Bourns |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps |