1206 slow-blow surface mount fuse 15A Au
1206 slow-blow surface mount fuse 15A Au
1206 slow-blow surface mount fuse 15A Au
15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
SMD FUSE, HIGH CURRENT, 15A, 32V, 1206 ROHS COMPLIANT: YES
FUSE BOARD MOUNT 15A 32VDC 1206
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2459247 | 2459247P | 118-SF-1206SA1500R-2DKR-ND | 31AK5209 | SF-1206SA1500R-2 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | Smd Fuse, High Current, 15A, 32V, 1206 Rohs Compliant Bourns | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | UL | RoHS | |
| Features | Resettable | Resettable | |||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Current | 15 amps | 15 amps | 15 amps |