1206 slow-blow surface mount fuse 10A Au
1206 slow-blow surface mount fuse 10A Au
1206 slow-blow surface mount fuse 10A Au
10A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
10A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
10A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
SMD FUSE, HIGH CURRENT, 10A, 32V, 1206 ROHS COMPLIANT: YES
FUSE BOARD MOUNT 10A 32VDC 1206
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2459240P | 2459240 | 118-SF-1206SA1000R-2TR-ND | 31AK5207 | SF-1206SA1000R-2 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | Smd Fuse, High Current, 10A, 32V, 1206 Rohs Compliant Bourns | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | UL | RoHS | |
| Features | Resettable | Resettable | |||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Voltage | 32 volts | 32 volts |