Bourns, Inc. Fuses SF-1206S800W-2

Description
8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
Request a Quote Datasheet
Description
8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206S800W-2CT-ND - DigiKey
Thief River Falls, MN, United States
8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Fuses - SF-1206S800W-2TR-ND - DigiKey
Thief River Falls, MN, United States
8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Fuses - SF-1206S800W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Fuse, Smd, 8A, Slow Blow, 1206; Fuse Current Bourns - 56AC6528 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 8A, Slow Blow, 1206; Fuse Current Bourns
56AC6528
Fuse, Smd, 8A, Slow Blow, 1206; Fuse Current Bourns 56AC6528
FUSE, SMD, 8A, SLOW BLOW, 1206; Fuse Current:8A; Product Range:SinglFuse SF-1206SxxxW Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 8A, SLOW BLOW, 1206; Fuse Current:8A; Product Range:SinglFuse SF-1206SxxxW Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206S800W-2
Circuit Protection - Fuses SF-1206S800W-2
FUSE BOARD MOUNT 8A 32VDC 1206

FUSE BOARD MOUNT 8A 32VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number SF-1206S800W-2CT-ND 56AC6528 SF-1206S800W-2
Product Name Fuses Fuse, Smd, 8A, Slow Blow, 1206; Fuse Current Bourns Circuit Protection - Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details