5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SLOW BLOW, 5A, 32VDC, 1206; Fuse Current:5A; Product Range:SinglFuse SF-1206SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes
SMD FUSE, SLOW BLOW, 5A, 32VDC, 1206; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SxxxM Series RoHS Compliant: Yes
FUSE BOARD MOUNT 5A 32VDC 1206
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-1206S500M-2CT-ND | 51AC2206 | 52AC6524 | SF-1206S500M-2 |
| Product Name | Fuses | Fuse, Slow Blow, 5A, 32Vdc, 1206; Fuse Current Bourns | Smd Fuse, Slow Blow, 5A, 32Vdc, 1206; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 45 amps | 45 amps |