Bourns, Inc. Circuit Protection - Fuses SF-1206S400M-2

Description
Win Source Part Number: 1302043-SF-1206S400M -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206SxxxM Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 45A Melting I2t: 0.35 DC Cold Resistance: 0.022 Ohms Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.033" H (3.20mm x 1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1206S400M-2TR,SF- 1206S400M-2DKR,SF-12 06S400M-2CT Base Product Number: SF-1206
Request a Quote Datasheet
Description
Win Source Part Number: 1302043-SF-1206S400M -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206SxxxM Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 45A Melting I2t: 0.35 DC Cold Resistance: 0.022 Ohms Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.033" H (3.20mm x 1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1206S400M-2TR,SF- 1206S400M-2DKR,SF-12 06S400M-2CT Base Product Number: SF-1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1302043-SF-1206S400M-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302043-SF-1206S400M-2
Circuit Protection - Fuses 1302043-SF-1206S400M-2
Win Source Part Number: 1302043-SF-1206S400M -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206SxxxM Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 45A Melting I2t: 0.35 DC Cold Resistance: 0.022 Ohms Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.033" H (3.20mm x 1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1206S400M-2TR,SF- 1206S400M-2DKR,SF-12 06S400M-2CT Base Product Number: SF-1206

Win Source Part Number: 1302043-SF-1206S400M-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206SxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 45A
Melting I2t: 0.35
DC Cold Resistance: 0.022 Ohms
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.033" H (3.20mm x 1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206S400M-2TR,SF-1206S400M-2DKR,SF-1206S400M-2CT
Base Product Number: SF-1206

Buy Now Datasheet
Singapore, Singapore
4A Circuit Protection Fuse
139-SF-1206S400M-2
4A Circuit Protection Fuse 139-SF-1206S400M-2
FUSE BOARD MOUNT 4A 32VDC 1206 Product overview: SF-1206S400M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S400M-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 4A 32VDC 1206 Product overview: SF-1206S400M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S400M-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-1206S400M-2CT-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206S400M-2TR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206S400M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206S400M-2
Circuit Protection - Fuses SF-1206S400M-2
FUSE BOARD MOUNT 4A 32VDC 1206

FUSE BOARD MOUNT 4A 32VDC 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1302043-SF-1206S400M-2 139-SF-1206S400M-2 SF-1206S400M-2CT-ND SF-1206S400M-2
Product Name Circuit Protection - Fuses 4A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting SMD (SMT) Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts 32 volts
Rated Current 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV1085 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 32 amps
View Details
Fuses - 2019-CCF1N2TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details