Bourns, Inc. Fuse, 2A, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns SF-1206S200-2.

Description
FUSE, 2A, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes
Description
FUSE, 2A, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, 2A, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns - 30AC0057 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2A, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns
30AC0057
Fuse, 2A, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns 30AC0057
FUSE, 2A, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

FUSE, 2A, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 30AC0057
Product Name Fuse, 2A, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VDC series - VDC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fuses - 004110140 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 200 amps
View Details
Fuse - 10709075 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers