1.5A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
1.5A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
1.5A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
FUSE BOARD MOUNT 1.5A 65VDC 1206 Product overview: SF-1206S150W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S150W-2 can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 1.5A 65VDC 1206
FUSE, SMD, 1.5A, SLOW BLOW, 1206; Fuse Current:1.5A; Product Range:SinglFuse SF-1206SxxxW Series; Voltage Rating VAC:-; Voltage Rating V DC:65V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-1206S150W-2TR-ND | 139-SF-1206S150W-2 | SF-1206S150W-2 | 56AC6516 |
| Product Name | Fuses | 1.5A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 1.5A, Slow Blow, 1206; Fuse Current Bourns |
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||
| Approvals / Standards | UL | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |