Bourns, Inc. 500MA Circuit Protection Fuse SF-1206S050M-2

Description
FUSE BOARD MNT 500MA 63VDC 1206 Product overview: SF-1206S050M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S050M-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MNT 500MA 63VDC 1206 Product overview: SF-1206S050M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S050M-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MA Circuit Protection Fuse
139-SF-1206S050M-2
500MA Circuit Protection Fuse 139-SF-1206S050M-2
FUSE BOARD MNT 500MA 63VDC 1206 Product overview: SF-1206S050M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S050M-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 500MA 63VDC 1206 Product overview: SF-1206S050M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S050M-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-1206S050M-2CT-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206S050M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206S050M-2TR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1302042-SF-1206S050M-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302042-SF-1206S050M-2
Circuit Protection - Fuses 1302042-SF-1206S050M-2
Win Source Part Number: 1302042-SF-1206S050M -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206SxxxM Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.002 DC Cold Resistance: 0.73 Ohms Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.033" H (3.20mm x 1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1206S050M-2DKR,SF -1206S050M-2CT,SF-12 06S050M-2TR Base Product Number: SF-1206

Win Source Part Number: 1302042-SF-1206S050M-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206SxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.002
DC Cold Resistance: 0.73 Ohms
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.033" H (3.20mm x 1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206S050M-2DKR,SF-1206S050M-2CT,SF-1206S050M-2TR
Base Product Number: SF-1206

Buy Now Datasheet
Fuse, Slow Blow, 0.5A, 63Vdc, 1206; Fuse Current Bourns - 51AC2197 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 0.5A, 63Vdc, 1206; Fuse Current Bourns
51AC2197
Fuse, Slow Blow, 0.5A, 63Vdc, 1206; Fuse Current Bourns 51AC2197
FUSE, SLOW BLOW, 0.5A, 63VDC, 1206; Fuse Current:500mA; Product Range:SinglFuse SF-1206SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SLOW BLOW, 0.5A, 63VDC, 1206; Fuse Current:500mA; Product Range:SinglFuse SF-1206SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Slow Blow, 0.5A, 63Vdc, 1206; Fuse Current Bourns - 52AC6515 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 0.5A, 63Vdc, 1206; Fuse Current Bourns
52AC6515
Smd Fuse, Slow Blow, 0.5A, 63Vdc, 1206; Fuse Current Bourns 52AC6515
SMD FUSE, SLOW BLOW, 0.5A, 63VDC, 1206; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SxxxM Series RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 0.5A, 63VDC, 1206; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SxxxM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206S050M-2
Circuit Protection - Fuses SF-1206S050M-2
FUSE BOARD MNT 500MA 63VDC 1206

FUSE BOARD MNT 500MA 63VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-1206S050M-2 SF-1206S050M-2CT-ND 1302042-SF-1206S050M-2 51AC2197 52AC6515 SF-1206S050M-2
Product Name 500MA Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Slow Blow, 0.5A, 63Vdc, 1206; Fuse Current Bourns Smd Fuse, Slow Blow, 0.5A, 63Vdc, 1206; Fuse Current Bourns Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-2532-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers