FUSE BOARD MOUNT 3A 32VDC 1206 Product overview: SF-1206FP300-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206FP300-2 can be used for catalog matching and distributor lookup.
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Win Source Part Number: 1302088-SF-1206FP300
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206FP
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.639
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206FP300-2DKR,SF
Base Product Number: SF-1206
Approval Agency: UL
FUSE BOARD MOUNT 3A 32VDC 1206
FUSE, FAST ACTING, 3A, 1206; Fuse Current:3A; Product Range:SinglFuse SF-1206FP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-1206FP300-2 | SF-1206FP300-2TR-ND | 1302088-SF-1206FP300-2 | SF-1206FP300-2 | 38AC2349 |
| Product Name | 3A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Fast Acting, 3A, 1206; Fuse Current Bourns |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | SMD (SMT) | ||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps |