Bourns, Inc. Fuses SF-1206FP200-2

Description
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206FP200-2CT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206FP200-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206FP200-2TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
2A Circuit Protection Fuse
139-SF-1206FP200-2
2A Circuit Protection Fuse 139-SF-1206FP200-2
FUSE BOARD MOUNT 2A 63VDC 1206 Product overview: SF-1206FP200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206FP200-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 2A 63VDC 1206 Product overview: SF-1206FP200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206FP200-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1302090-SF-1206FP200-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302090-SF-1206FP200-2
Circuit Protection - Fuses 1302090-SF-1206FP200-2
Win Source Part Number: 1302090-SF-1206FP200 -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206FP Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.285 Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1206FP200-2TR,SF- 1206FP200-2CT,SF-120 6FP200-2DKR Base Product Number: SF-1206 Approval Agency: UL

Win Source Part Number: 1302090-SF-1206FP200-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206FP
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.285
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206FP200-2TR,SF-1206FP200-2CT,SF-1206FP200-2DKR
Base Product Number: SF-1206
Approval Agency: UL

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206FP200-2
Circuit Protection - Fuses SF-1206FP200-2
FUSE BOARD MOUNT 2A 63VDC 1206

FUSE BOARD MOUNT 2A 63VDC 1206

Supplier's Site
Fuse, Fast Acting, 2A, 1206; Fuse Current Bourns - 38AC2347 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 2A, 1206; Fuse Current Bourns
38AC2347
Fuse, Fast Acting, 2A, 1206; Fuse Current Bourns 38AC2347
FUSE, FAST ACTING, 2A, 1206; Fuse Current:2A; Product Range:SinglFuse SF-1206FP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

FUSE, FAST ACTING, 2A, 1206; Fuse Current:2A; Product Range:SinglFuse SF-1206FP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SF-1206FP200-2CT-ND 139-SF-1206FP200-2 1302090-SF-1206FP200-2 SF-1206FP200-2 38AC2347
Product Name Fuses 2A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Fuse, Fast Acting, 2A, 1206; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount SMD (SMT)
Approvals / Standards UL RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VKF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers