1206 Fuse fast-acting multilayer 3A
1206 Fuse fast-acting multilayer 3A
1206 Fuse fast-acting multilayer 3A
SMD FUSE, FAST ACTING, 3A, 65VDC, 1206 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 118-SF-1206F300M-2CT-ND | 2459217 | 2459219 | 57AJ5679 |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | Smd Fuse, Fast Acting, 3A, 65Vdc, 1206 Rohs Compliant Bourns |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL | RoHS | RoHS | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | |
| Rated Breaking Capacity | 60 amps |