0603 time-lag surface mount fuse 6A Aut
0603 time-lag surface mount fuse 6A Aut
0603 time-lag surface mount fuse 6A Aut
6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Win Source Part Number: 984714-SF-0603SPA600
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603SPA-R
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 3.47
DC Cold Resistance: 0.0063 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W x 0.028" H (1.60mm x 0.80mm x 0.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-0603SPA600R-2
Approval Agency: AEC-Q200, cUL, cURus, TUV
FUSE BOARD MOUNT 6A 63VDC 0603 Product overview: SF-0603SPA600R-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603SPA600R-2
SMD FUSE, HIGH CURRENT, 6A, 63V, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2459209 | 118-SF-0603SPA600R-2DKR-ND | 984714-SF-0603SPA600R-2 | 139-SF-0603SPA600R-2 | 31AK5204 |
| Product Name | Non Resettable Fuses | Fuses | Circuit Protection - Fuses | 6A Circuit Protection Fuse | Smd Fuse, High Current, 6A, 63V, 0603 Rohs Compliant Bourns |
| Approvals / Standards | RoHS | UL | RoHS | RoHS | |
| Features | Resettable | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |