Win Source Part Number: 1151254-SF-0603SPA15
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603SPA-R
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.13
DC Cold Resistance: 0.059 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W x 0.028" H (1.60mm x 0.80mm x 0.70mm)
Alternative Parts (Cross-Reference): SF0603SPA150R2;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-0603SPA150R-2
Approval Agency: AEC-Q200, cUL, cURus, TUV
FUSE BOARD MOUNT 1.5A 63VDC 0603 Product overview: SF-0603SPA150R-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603SPA150R-2
0603 time-lag surface mount fuse 1.5A A
0603 time-lag surface mount fuse 1.5A A
0603 time-lag surface mount fuse 1.5A A
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
SMD FUSE, HIGH CURRENT, 1.5A, 63V, 0603 ROHS COMPLIANT: YES
FUSE BOARD MOUNT 1.5A 63VDC 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1151254-SF-0603SPA150R-2 | 139-SF-0603SPA150R-2 | 2459198 | 2459199 | 118-SF-0603SPA150R-2DKR-ND | 31AK5199 | SF-0603SPA150R-2 |
| Product Name | Circuit Protection - Fuses | 1.5A Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses | Smd Fuse, High Current, 1.5A, 63V, 0603 Rohs Compliant Bourns | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Surface Mount | Solderable (Surface Mount Technology) | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Voltage | 63 volts | 63 volts | 63 volts | ||||
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |