Bourns, Inc. Fuses SF-0603SP700M-2

Description
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603SP700M-2TR-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP700M-2CT-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP700M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, Smd, 7A, Time Delay, 0603; Fuse Current Bourns - 56AC6498 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 7A, Time Delay, 0603; Fuse Current Bourns
56AC6498
Fuse, Smd, 7A, Time Delay, 0603; Fuse Current Bourns 56AC6498
FUSE, SMD, 7A, TIME DELAY, 0603; Fuse Current:7A; Product Range:SinglFuse SF-0603SPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 7A, TIME DELAY, 0603; Fuse Current:7A; Product Range:SinglFuse SF-0603SPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603SP700M-2
Circuit Protection - Fuses SF-0603SP700M-2
FUSE BOARD MOUNT 7A 32VDC 0603

FUSE BOARD MOUNT 7A 32VDC 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number SF-0603SP700M-2TR-ND 56AC6498 SF-0603SP700M-2
Product Name Fuses Fuse, Smd, 7A, Time Delay, 0603; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 80 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF487/VF487-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 600 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers