Bourns, Inc. Fuses SF-0603SP600-2

Description
6A AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
6A AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603SP600-2TR-ND - DigiKey
Thief River Falls, MN, United States
6A AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

6A AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP600-2CT-ND - DigiKey
Thief River Falls, MN, United States
6A AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

6A AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP600-2DKR-ND - DigiKey
Thief River Falls, MN, United States
6A AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

6A AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses SF-0603SP600-2
FUSE BOARD MOUNT 6A 0603

FUSE BOARD MOUNT 6A 0603

Supplier's Site
Fuse, Time Delay, 6A, 0603; Fuse Current Bourns - 44AC2848 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 6A, 0603; Fuse Current Bourns
44AC2848
Fuse, Time Delay, 6A, 0603; Fuse Current Bourns 44AC2848
FUSE, TIME DELAY, 6A, 0603; Fuse Current:6A; Product Range:SinglFuse SF-0603SP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

FUSE, TIME DELAY, 6A, 0603; Fuse Current:6A; Product Range:SinglFuse SF-0603SP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number SF-0603SP600-2TR-ND SF-0603SP600-2 44AC2848
Product Name Fuses Circuit Protection - Fuses Fuse, Time Delay, 6A, 0603; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 4500 amps
View Details
Fuses - 002625238 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers