Bourns, Inc. Fuses SF-0603SP200M-2

Description
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603SP200M-2CT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP200M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP200M-2TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603SP200M-2
Circuit Protection - Fuses SF-0603SP200M-2
FUSE BOARD MOUNT 2A 32VDC 0603

FUSE BOARD MOUNT 2A 32VDC 0603

Supplier's Site
Fuse, Smd, 2A, Time Delay, 0603; Fuse Current Bourns - 56AC6490 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Time Delay, 0603; Fuse Current Bourns
56AC6490
Fuse, Smd, 2A, Time Delay, 0603; Fuse Current Bourns 56AC6490
FUSE, SMD, 2A, TIME DELAY, 0603; Fuse Current:2A; Product Range:SinglFuse SF-0603SPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 2A, TIME DELAY, 0603; Fuse Current:2A; Product Range:SinglFuse SF-0603SPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Time Delay, 2A, 32Vdc, 0603; Fuse Current Bourns - 52AC6458 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Time Delay, 2A, 32Vdc, 0603; Fuse Current Bourns
52AC6458
Smd Fuse, Time Delay, 2A, 32Vdc, 0603; Fuse Current Bourns 52AC6458
SMD FUSE, TIME DELAY, 2A, 32VDC, 0603; Fuse Current:2A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603SPxxxM Series RoHS Compliant: Yes

SMD FUSE, TIME DELAY, 2A, 32VDC, 0603; Fuse Current:2A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603SPxxxM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number SF-0603SP200M-2CT-ND SF-0603SP200M-2 56AC6490 52AC6458
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 2A, Time Delay, 0603; Fuse Current Bourns Smd Fuse, Time Delay, 2A, 32Vdc, 0603; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110438 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details