1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Win Source Part Number: 1302121-SF-0603SP100
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603SP
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.026
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603SP100-2TR,SF-
Base Product Number: SF-0603
Approval Agency: UL
FUSE BOARD MOUNT 1A 32VDC 0603 Product overview: SF-0603SP100-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603SP100-2 can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 1A 32VDC 0603
FUSE, TIME DELAY, 1A, 0603; Fuse Current:1A; Product Range:SinglFuse SF-0603SP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
SMD FUSE, TIME DELAY, 1A, 32VDC, 0603; Fuse Current:1A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603SP Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-0603SP100-2DKR-ND | 1302121-SF-0603SP100-2 | 139-SF-0603SP100-2 | SF-0603SP100-2 | 44AC2838 | 81Y1901 |
| Product Name | Fuses | Circuit Protection - Fuses | 1A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Time Delay, 1A, 0603; Fuse Current Bourns | Smd Fuse, Time Delay, 1A, 32Vdc, 0603; Fuse Current Bourns |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Surface Mount | |||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |