Bourns, Inc. Fuses SF-0603SP063-2

Description
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603SP063-2CT-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP063-2TR-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP063-2DKR-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, Time Delay, 0.63A, 0603; Fuse Current Bourns - 44AC2836 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 0.63A, 0603; Fuse Current Bourns
44AC2836
Fuse, Time Delay, 0.63A, 0603; Fuse Current Bourns 44AC2836
FUSE, TIME DELAY, 0.63A, 0603; Fuse Current:630mA; Product Range:SinglFuse SF-0603SP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, TIME DELAY, 0.63A, 0603; Fuse Current:630mA; Product Range:SinglFuse SF-0603SP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-0603SP063-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-0603SP063-2
Circuit Protection - Fuses SF-0603SP063-2
FUSE BOARD MNT 630MA 32VDC 0603

FUSE BOARD MNT 630MA 32VDC 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number SF-0603SP063-2CT-ND 44AC2836 SF-0603SP063-2
Product Name Fuses Fuse, Time Delay, 0.63A, 0603; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110389 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details