AC DC Fuse
SMD FUSE, SLOW BLOW, 8A, 24VDC, 0603 ROHS COMPLIANT: YES
FUSE BOARD MOUNT 8A 24VDC 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 118-SF-0603SA800M-2CT-ND | 57AJ5677 | SF-0603SA800M-2 |
| Product Name | Fuses | Smd Fuse, Slow Blow, 8A, 24Vdc, 0603 Rohs Compliant Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |