Bourns, Inc. 6A Circuit Protection Fuse SF-0603S600M-2

Description
FUSE BOARD MOUNT 6A 24VDC 0603 Product overview: SF-0603S600M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S600M-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 6A 24VDC 0603 Product overview: SF-0603S600M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S600M-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A Circuit Protection Fuse
139-SF-0603S600M-2
6A Circuit Protection Fuse 139-SF-0603S600M-2
FUSE BOARD MOUNT 6A 24VDC 0603 Product overview: SF-0603S600M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S600M-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 6A 24VDC 0603 Product overview: SF-0603S600M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S600M-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1302098-SF-0603S600M-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302098-SF-0603S600M-2
Circuit Protection - Fuses 1302098-SF-0603S600M-2
Win Source Part Number: 1302098-SF-0603S600M -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-0603SxxxM Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 24 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 1.1 DC Cold Resistance: 0.01 Ohms Standard Package: 4,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.037" H (1.60mm x 0.80mm x 0.95mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-0603S600M-2TR,SF- 0603S600M-2CT,SF-060 3S600M-2DKR Base Product Number: SF-0603

Win Source Part Number: 1302098-SF-0603S600M-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603SxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 1.1
DC Cold Resistance: 0.01 Ohms
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.037" H (1.60mm x 0.80mm x 0.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603S600M-2TR,SF-0603S600M-2CT,SF-0603S600M-2DKR
Base Product Number: SF-0603

Buy Now Datasheet
Fuses - SF-0603S600M-2TR-ND - DigiKey
Thief River Falls, MN, United States
6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603S600M-2CT-ND - DigiKey
Thief River Falls, MN, United States
6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603S600M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

6A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603S600M-2
Circuit Protection - Fuses SF-0603S600M-2
FUSE BOARD MOUNT 6A 24VDC 0603

FUSE BOARD MOUNT 6A 24VDC 0603

Supplier's Site
Fuse, Slow Blow, 6A, 24Vdc, 0603; Fuse Current Bourns - 51AC2196 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 6A, 24Vdc, 0603; Fuse Current Bourns
51AC2196
Fuse, Slow Blow, 6A, 24Vdc, 0603; Fuse Current Bourns 51AC2196
FUSE, SLOW BLOW, 6A, 24VDC, 0603; Fuse Current:6A; Product Range:SinglFuse SF-0603SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:24V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SLOW BLOW, 6A, 24VDC, 0603; Fuse Current:6A; Product Range:SinglFuse SF-0603SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:24V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-0603S600M-2 1302098-SF-0603S600M-2 SF-0603S600M-2TR-ND SF-0603S600M-2 51AC2196
Product Name 6A Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses Fuse, Slow Blow, 6A, 24Vdc, 0603; Fuse Current Bourns
Mounting Surface Mount SMD (SMT) Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data