Bourns, Inc. Fuses SF-0603S150-2

Description
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603S150-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603S150-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603S150-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1.5A Circuit Protection Fuse
139-SF-0603S150-2
1.5A Circuit Protection Fuse 139-SF-0603S150-2
FUSE BOARD MOUNT 1.5A 32VDC 0603 Product overview: SF-0603S150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S150-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 1.5A 32VDC 0603 Product overview: SF-0603S150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S150-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses SF-0603S150-2
FUSE BOARD MOUNT 1.5A 32VDC 0603

FUSE BOARD MOUNT 1.5A 32VDC 0603

Supplier's Site
Smd Fuse, Slow Blow, 1.5A, 32V, 0603; Fuse Current Bourns - 32AK7881 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 1.5A, 32V, 0603; Fuse Current Bourns
32AK7881
Smd Fuse, Slow Blow, 1.5A, 32V, 0603; Fuse Current Bourns 32AK7881
SMD FUSE, SLOW BLOW, 1.5A, 32V, 0603; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603S Series RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 1.5A, 32V, 0603; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number SF-0603S150-2CT-ND 139-SF-0603S150-2 SF-0603S150-2 32AK7881
Product Name Fuses 1.5A Circuit Protection Fuse Circuit Protection - Fuses Smd Fuse, Slow Blow, 1.5A, 32V, 0603; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF449 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 12 amps
View Details
Fuses - 004110497 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers