Bourns, Inc. Fuses SF-0603S100M-2

Description
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603S100M-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603S100M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603S100M-2CT-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603S100M-2
Circuit Protection - Fuses SF-0603S100M-2
FUSE BOARD MOUNT 1A 63VDC 0603

FUSE BOARD MOUNT 1A 63VDC 0603

Supplier's Site
Fuse, Slow Blow, 1A, 63Vdc, 0603; Fuse Current Bourns - 51AC2188 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 1A, 63Vdc, 0603; Fuse Current Bourns
51AC2188
Fuse, Slow Blow, 1A, 63Vdc, 0603; Fuse Current Bourns 51AC2188
FUSE, SLOW BLOW, 1A, 63VDC, 0603; Fuse Current:1A; Product Range:SinglFuse SF-0603SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SLOW BLOW, 1A, 63VDC, 0603; Fuse Current:1A; Product Range:SinglFuse SF-0603SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Slow Blow, 1A, 63Vdc, 0603; Fuse Current Bourns - 52AC6470 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 1A, 63Vdc, 0603; Fuse Current Bourns
52AC6470
Smd Fuse, Slow Blow, 1A, 63Vdc, 0603; Fuse Current Bourns 52AC6470
SMD FUSE, SLOW BLOW, 1A, 63VDC, 0603; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603SxxxM Series RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 1A, 63VDC, 0603; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603SxxxM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number SF-0603S100M-2TR-ND SF-0603S100M-2 51AC2188 52AC6470
Product Name Fuses Circuit Protection - Fuses Fuse, Slow Blow, 1A, 63Vdc, 0603; Fuse Current Bourns Smd Fuse, Slow Blow, 1A, 63Vdc, 0603; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002625217 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers