Bourns, Inc. Fuses SF-0603HIA450M-2

Description
4.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 118-SF-0603HIA450M-2TR-ND - DigiKey
Thief River Falls, MN, United States
4.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, Aec-Q200, High Inrush, 4.5A, 32V Rohs Compliant Bourns - 69AH2242 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, High Inrush, 4.5A, 32V Rohs Compliant Bourns
69AH2242
Fuse, Aec-Q200, High Inrush, 4.5A, 32V Rohs Compliant Bourns 69AH2242
FUSE, AEC-Q200, HIGH INRUSH, 4.5A, 32V ROHS COMPLIANT: YES

FUSE, AEC-Q200, HIGH INRUSH, 4.5A, 32V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-0603HIA450M-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-0603HIA450M-2
Circuit Protection - Fuses SF-0603HIA450M-2
FUSE BOARD MOUNT 4.5A 32VDC 0603

FUSE BOARD MOUNT 4.5A 32VDC 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 118-SF-0603HIA450M-2TR-ND 69AH2242 SF-0603HIA450M-2
Product Name Fuses Fuse, Aec-Q200, High Inrush, 4.5A, 32V Rohs Compliant Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers