Win Source Part Number: 1302130-SF-0603HI450
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603HIxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 2.63
DC Cold Resistance: 0.014 Ohms
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: ,SF-0603HI450M-2TR,S
Base Product Number: SF-0603
Approval Agency: UL
FUSE BOARD MOUNT 4.5A 32VDC 0603 Product overview: SF-0603HI450M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603HI450M-2 can be used for catalog matching and distributor lookup.
4.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
4.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
4.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 4.5A 32VDC 0603
FUSE, 4.5A, HIGH INRUSH WITHSTAND, 0603; Fuse Current:4.5A; Product Range:SinglFuse SF-0603HIxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:0603; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1302130-SF-0603HI450M-2 | 139-SF-0603HI450M-2 | 118-SF-0603HI450M-2CT-ND | SF-0603HI450M-2 | 59AC7255 |
| Product Name | Circuit Protection - Fuses | 4.5A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, 4.5A, High Inrush Withstand, 0603; Fuse Current Bourns |
| Mounting | SMD (SMT) | Surface Mount | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Voltage | 32 volts | 32 volts | |||
| Rated Current | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps |