Bourns, Inc. Fuses SF-0603HI300M-2

Description
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603HI300M-2CT-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603HI300M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603HI300M-2TR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
3A Circuit Protection Fuse
139-SF-0603HI300M-2
3A Circuit Protection Fuse 139-SF-0603HI300M-2
FUSE BOARD MOUNT 3A 32VDC 0603 Product overview: SF-0603HI300M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603HI300M-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 3A 32VDC 0603 Product overview: SF-0603HI300M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603HI300M-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1184045-SF-0603HI300M-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1184045-SF-0603HI300M-2
Circuit Protection - Fuses 1184045-SF-0603HI300M-2
Win Source Part Number: 1184045-SF-0603HI300 M-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-0603HIxxxM Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.72 DC Cold Resistance: 0.03 Ohms Standard Package: 4,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm) Alternative Parts (Cross-Reference): SF0603HI300M2; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-0603HI300M-2CT,SF -0603HI300M-2DKR,SF- 0603HI300M-2TR Base Product Number: SF-0603 Approval Agency: UL

Win Source Part Number: 1184045-SF-0603HI300M-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603HIxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.72
DC Cold Resistance: 0.03 Ohms
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
Alternative Parts (Cross-Reference): SF0603HI300M2;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603HI300M-2CT,SF-0603HI300M-2DKR,SF-0603HI300M-2TR
Base Product Number: SF-0603
Approval Agency: UL

Buy Now Datasheet
Fuse, 3A, High Inrush Withstand, 0603; Fuse Current Bourns - 59AC7252 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, High Inrush Withstand, 0603; Fuse Current Bourns
59AC7252
Fuse, 3A, High Inrush Withstand, 0603; Fuse Current Bourns 59AC7252
FUSE, 3A, HIGH INRUSH WITHSTAND, 0603; Fuse Current:3A; Product Range:SinglFuse SF-0603HIxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:0603; Breaking RoHS Compliant: Yes

FUSE, 3A, HIGH INRUSH WITHSTAND, 0603; Fuse Current:3A; Product Range:SinglFuse SF-0603HIxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:0603; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603HI300M-2
Circuit Protection - Fuses SF-0603HI300M-2
FUSE BOARD MOUNT 3A 32VDC 0603

FUSE BOARD MOUNT 3A 32VDC 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SF-0603HI300M-2CT-ND 139-SF-0603HI300M-2 1184045-SF-0603HI300M-2 59AC7252 SF-0603HI300M-2
Product Name Fuses 3A Circuit Protection Fuse Circuit Protection - Fuses Fuse, 3A, High Inrush Withstand, 0603; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount SMD (SMT)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data