Bourns, Inc. Fuses SF-0603HI250M-2

Description
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 118-SF-0603HI250M-2CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 118-SF-0603HI250M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 118-SF-0603HI250M-2TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, 2.5A, High Inrush Withstand, 0603; Fuse Current Bourns - 59AC7251 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2.5A, High Inrush Withstand, 0603; Fuse Current Bourns
59AC7251
Fuse, 2.5A, High Inrush Withstand, 0603; Fuse Current Bourns 59AC7251
FUSE, 2.5A, HIGH INRUSH WITHSTAND, 0603; Fuse Current:2.5A; Product Range:SinglFuse SF-0603HIxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:0603; RoHS Compliant: Yes

FUSE, 2.5A, HIGH INRUSH WITHSTAND, 0603; Fuse Current:2.5A; Product Range:SinglFuse SF-0603HIxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:0603; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603HI250M-2
Circuit Protection - Fuses SF-0603HI250M-2
FUSE BOARD MOUNT 2.5A 32VDC 0603

FUSE BOARD MOUNT 2.5A 32VDC 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 118-SF-0603HI250M-2CT-ND 59AC7251 SF-0603HI250M-2
Product Name Fuses Fuse, 2.5A, High Inrush Withstand, 0603; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFRX 60 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 60 volts
View Details
Fuses - 486-2769-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 002342007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details