3.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Win Source Part Number: 1302152-SF-0603FP350
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603FPxxxF
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 24 V
Voltage Rating - DC: 35 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 35A DC
Melting I2t: 0.49
DC Cold Resistance: 0.0148 Ohms
Standard Package: 8,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603FP350F-2DKR,S
Base Product Number: SF-0603
Approval Agency: UL
FUSE BRD MT 3.5A 24VAC/35DC 0603 Product overview: SF-0603FP350F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP350F-2 can be used for catalog matching and distributor lookup.
FUSE BRD MT 3.5A 24VAC/35DC 0603
FUSE, SMD, FAST ACTING, 3.5A, 0603; Fuse Current:3.5A; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:24V; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-0603FP350F-2TR-ND | 1302152-SF-0603FP350F-2 | 139-SF-0603FP350F-2 | SF-0603FP350F-2 | 62AC8177 |
| Product Name | Fuses | Circuit Protection - Fuses | 3.5A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, Fast Acting, 3.5A, 0603; Fuse Current Bourns |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Surface Mount | ||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |