Bourns, Inc. Fuses SF-0603FP250F-2

Description
2.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603FP250F-2TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP250F-2CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP250F-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.5A Circuit Protection Fuse
139-SF-0603FP250F-2
2.5A Circuit Protection Fuse 139-SF-0603FP250F-2
FUSE BRD MT 2.5A 24VAC/35DC 0603 Product overview: SF-0603FP250F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP250F-2 can be used for catalog matching and distributor lookup.

FUSE BRD MT 2.5A 24VAC/35DC 0603 Product overview: SF-0603FP250F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP250F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1302155-SF-0603FP250F-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302155-SF-0603FP250F-2
Circuit Protection - Fuses 1302155-SF-0603FP250F-2
Win Source Part Number: 1302155-SF-0603FP250 F-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-0603FPxxxF Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 24 V Voltage Rating - DC: 35 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A AC, 35A DC Melting I2t: 0.24 DC Cold Resistance: 0.021 Ohms Standard Package: 8,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 90°C Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-0603FP250F-2CT,SF -0603FP250F-2TR,SF-0 603FP250F-2DKR Base Product Number: SF-0603 Approval Agency: UL

Win Source Part Number: 1302155-SF-0603FP250F-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603FPxxxF
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 24 V
Voltage Rating - DC: 35 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 35A DC
Melting I2t: 0.24
DC Cold Resistance: 0.021 Ohms
Standard Package: 8,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603FP250F-2CT,SF-0603FP250F-2TR,SF-0603FP250F-2DKR
Base Product Number: SF-0603
Approval Agency: UL

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603FP250F-2
Circuit Protection - Fuses SF-0603FP250F-2
FUSE BRD MT 2.5A 24VAC/35DC 0603

FUSE BRD MT 2.5A 24VAC/35DC 0603

Supplier's Site
Fuse, Smd, Fast Acting, 2.5A, 0603; Fuse Current Bourns - 62AC8175 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Fast Acting, 2.5A, 0603; Fuse Current Bourns
62AC8175
Fuse, Smd, Fast Acting, 2.5A, 0603; Fuse Current Bourns 62AC8175
FUSE, SMD, FAST ACTING, 2.5A, 0603; Fuse Current:2.5A; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:24V; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, FAST ACTING, 2.5A, 0603; Fuse Current:2.5A; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:24V; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SF-0603FP250F-2TR-ND 139-SF-0603FP250F-2 1302155-SF-0603FP250F-2 SF-0603FP250F-2 62AC8175
Product Name Fuses 2.5A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Fuse, Smd, Fast Acting, 2.5A, 0603; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount SMD (SMT)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data