Bourns, Inc. Fuses SF-0603FP100M-2

Description
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603FP100M-2CT-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP100M-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP100M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1302149-SF-0603FP100M-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302149-SF-0603FP100M-2
Circuit Protection - Fuses 1302149-SF-0603FP100M-2
Win Source Part Number: 1302149-SF-0603FP100 M-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-0603FPxxxM Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.036 DC Cold Resistance: 0.28 Ohms Standard Package: 6,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W x 0.019" H (1.60mm x 0.80mm x 0.48mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-0603FP100M-2DKR,S F-0603FP100M-2CT,SF- 0603FP100M-2TR Base Product Number: SF-0603 Approval Agency: UL

Win Source Part Number: 1302149-SF-0603FP100M-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603FPxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.036
DC Cold Resistance: 0.28 Ohms
Standard Package: 6,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W x 0.019" H (1.60mm x 0.80mm x 0.48mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603FP100M-2DKR,SF-0603FP100M-2CT,SF-0603FP100M-2TR
Base Product Number: SF-0603
Approval Agency: UL

Buy Now Datasheet
Singapore, Singapore
1A Circuit Protection Fuse
139-SF-0603FP100M-2
1A Circuit Protection Fuse 139-SF-0603FP100M-2
FUSE BOARD MOUNT 1A 32VDC 0603 Product overview: SF-0603FP100M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP100M-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 1A 32VDC 0603 Product overview: SF-0603FP100M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP100M-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 1A, Fast Acting, 0603; Fuse Current Bourns - 56AC6477 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting, 0603; Fuse Current Bourns
56AC6477
Fuse, Smd, 1A, Fast Acting, 0603; Fuse Current Bourns 56AC6477
FUSE, SMD, 1A, FAST ACTING, 0603; Fuse Current:1A; Product Range:SinglFuse SF-0603FPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING, 0603; Fuse Current:1A; Product Range:SinglFuse SF-0603FPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-0603FP100M-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-0603FP100M-2
Circuit Protection - Fuses SF-0603FP100M-2
FUSE BOARD MOUNT 1A 32VDC 0603

FUSE BOARD MOUNT 1A 32VDC 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SF-0603FP100M-2CT-ND 1302149-SF-0603FP100M-2 139-SF-0603FP100M-2 56AC6477 SF-0603FP100M-2
Product Name Fuses Circuit Protection - Fuses 1A Circuit Protection Fuse Fuse, Smd, 1A, Fast Acting, 0603; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Rated Voltage 600 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002311401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details