FUSE BRDMT 375MA 65VAC/65DC 0603 Product overview: SF-0603FP0375F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 375MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP0375F-2
375mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
375mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
375mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Win Source Part Number: 1302151-SF-0603FP037
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603FPxxxF
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 65 V
Voltage Rating - DC: 65 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 13A AC, 50A DC
Melting I2t: 0.004
DC Cold Resistance: 0.48 Ohms
Standard Package: 8,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 375 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603FP0375F-2TR,S
Base Product Number: SF-0603
Approval Agency: UL
FUSE BRDMT 375MA 65VAC/65DC 0603
FUSE, SMD, FAST ACTING, 0.375A, 0603; Fuse Current:375mA; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:65V; Voltage Rating V DC:65V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity CurrentRoHS Compliant: Yes
SMD FUSE, FAST ACT, 0.375A, 65VDC, 0603; Fuse Current:375mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:65V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603FPxxxF Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-0603FP0375F-2 | SF-0603FP0375F-2TR-ND | 1302151-SF-0603FP0375F-2 | SF-0603FP0375F-2 | 62AC8167 | 32AK7871 |
| Product Name | 375MA Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Smd, Fast Acting, 0.375A, 0603; Fuse Current Bourns | Smd Fuse, Fast Act, 0.375A, 65Vdc, 0603; Fuse Current Bourns |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | SMD (SMT) | |||
| Approvals / Standards | RoHS | UL | RoHS | |||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | ||
| Rated Current | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps |