Bourns, Inc. Fuses SF-0603FP025F-2

Description
250mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
250mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603FP025F-2CT-ND - DigiKey
Thief River Falls, MN, United States
250mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

250mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP025F-2TR-ND - DigiKey
Thief River Falls, MN, United States
250mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

250mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP025F-2DKR-ND - DigiKey
Thief River Falls, MN, United States
250mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

250mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
250MA Circuit Protection Fuse
139-SF-0603FP025F-2
250MA Circuit Protection Fuse 139-SF-0603FP025F-2
FUSE BRDMT 250MA 65VAC/65DC 0603 Product overview: SF-0603FP025F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP025F-2 can be used for catalog matching and distributor lookup.

FUSE BRDMT 250MA 65VAC/65DC 0603 Product overview: SF-0603FP025F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP025F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, Fast Acting, 0.25A, 0603; Fuse Current Bourns - 62AC8166 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Fast Acting, 0.25A, 0603; Fuse Current Bourns
62AC8166
Fuse, Smd, Fast Acting, 0.25A, 0603; Fuse Current Bourns 62AC8166
FUSE, SMD, FAST ACTING, 0.25A, 0603; Fuse Current:250mA; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:65V; Voltage Rating V DC:65V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, FAST ACTING, 0.25A, 0603; Fuse Current:250mA; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:65V; Voltage Rating V DC:65V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Fast Act, 0.25A, 65Vdc, 0603; Fuse Current Bourns - 32AK7870 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Act, 0.25A, 65Vdc, 0603; Fuse Current Bourns
32AK7870
Smd Fuse, Fast Act, 0.25A, 65Vdc, 0603; Fuse Current Bourns 32AK7870
SMD FUSE, FAST ACT, 0.25A, 65VDC, 0603; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:65V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603FPxxxF Series RoHS Compliant: Yes

SMD FUSE, FAST ACT, 0.25A, 65VDC, 0603; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:65V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603FPxxxF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603FP025F-2
Circuit Protection - Fuses SF-0603FP025F-2
FUSE BRDMT 250MA 65VAC/65DC 0603

FUSE BRDMT 250MA 65VAC/65DC 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SF-0603FP025F-2CT-ND 139-SF-0603FP025F-2 62AC8166 SF-0603FP025F-2
Product Name Fuses 250MA Circuit Protection Fuse Fuse, Smd, Fast Acting, 0.25A, 0603; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002241003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details