200mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
200mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
200mA 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BRDMT 200MA 65VAC/65DC 0603 Product overview: SF-0603FP020F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP020F-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302154-SF-0603FP020
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603FPxxxF
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 65 V
Voltage Rating - DC: 65 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 13A AC, 50A DC
Melting I2t: 0.0014
DC Cold Resistance: 1.3 Ohms
Standard Package: 8,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603FP020F-2DKR,S
Base Product Number: SF-0603
Approval Agency: UL
FUSE, SMD, FAST ACTING, 0.2A, 0603; Fuse Current:200mA; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:65V; Voltage Rating V DC:65V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 0.2A, 65VDC, 0603; Fuse Current:200mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:65V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603FPxxxF Series RoHS Compliant: Yes
FUSE BRDMT 200MA 65VAC/65DC 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-0603FP020F-2CT-ND | 139-SF-0603FP020F-2 | 1302154-SF-0603FP020F-2 | 62AC8165 | SF-0603FP020F-2 |
| Product Name | Fuses | 200MA Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, Fast Acting, 0.2A, 0603; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | SMD (SMT) | ||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |