FUSE BOARD MOUNT 1.5A 24VDC 0402 Product overview: SF-0402S150M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402S150M-2 can be used for catalog matching and distributor lookup.
1.5A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
1.5A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
1.5A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Manufacturer: Bourns Inc.
Category: Circuit Protection- Fuses
Series: SinglFuse™ SF-0402SxxxM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Package / Case: 0402 (1005 Metric)
Operating Temperature: -55°C ~ 125°C
Size / Dimension: 0.039" L x 0.020" W x 0.020" H (1.00mm x 0.51mm x 0.51mm)
FUSE BOARD MOUNT 1.5A 24VDC 0402
FUSE, SLOW BLOW, 1.5A, 24VDC, 0402; Fuse Current:1.5A; Product Range:SinglFuse SF-0402SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:24V; Blow Characteristic:Slow Blow; Fuse Case Style:0402; Breaking Capacity Current AC:-; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-0402S150M-2 | SF-0402S150M-2DKR-ND | SF-0402S150M-2 | 51AC2182 | |
| Product Name | 1.5A Circuit Protection Fuse | Fuses | Circuit Protection- Fuses | Circuit Protection - Fuses | Fuse, Slow Blow, 1.5A, 24Vdc, 0402; Fuse Current Bourns |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Surface Mount | ||
| Approvals / Standards | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps |