Bourns, Inc. Fuses SF-0402FP400F-2

Description
4A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet
Description
4A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 118-SF-0402FP400F-2CT-ND - DigiKey
Thief River Falls, MN, United States
4A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

4A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 118-SF-0402FP400F-2DKR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

4A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 118-SF-0402FP400F-2TR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

4A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - SF-0402FP400F-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-0402FP400F-2
Circuit Protection - Fuses SF-0402FP400F-2
FUSE BOARD MOUNT 4A 35VDC 0402

FUSE BOARD MOUNT 4A 35VDC 0402

Supplier's Site
Fuse, Smd, 4A, Fast Acting, 0402; Fuse Current Bourns - 72AC6633 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Fast Acting, 0402; Fuse Current Bourns
72AC6633
Fuse, Smd, 4A, Fast Acting, 0402; Fuse Current Bourns 72AC6633
FUSE, SMD, 4A, FAST ACTING, 0402; Fuse Current:4A; Product Range:SinglFuse SF-0402FPxxxF Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 4A, FAST ACTING, 0402; Fuse Current:4A; Product Range:SinglFuse SF-0402FPxxxF Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 118-SF-0402FP400F-2CT-ND SF-0402FP400F-2 72AC6633
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 4A, Fast Acting, 0402; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data