Win Source Part Number: 1302198-SF-0402FP160
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0402FP
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.01672
Standard Package: 10,000
Mounting: SMD (SMT)
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -20°C ~ 150°C
Dimension: 0.039" L x 0.020" W x 0.014" H (1.00mm x 0.52mm x 0.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-0402FP160-2TR
Base Product Number: SF-0402
Approval Agency: UL
FUSE BOARD MOUNT 1.6A 32VDC 0402 Product overview: SF-0402FP160-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402FP160-2 can be used for catalog matching and distributor lookup.
1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
FUSE, FAST ACTING, 1.6A, 0402; Fuse Current:1.6A; Product Range:SinglFuse SF-0402FP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; RoHS Compliant: Yes
FUSE BOARD MOUNT 1.6A 32VDC 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1302198-SF-0402FP160-2 | 139-SF-0402FP160-2 | 118-SF-0402FP160-2TR-ND | 38AC2323 | SF-0402FP160-2 |
| Product Name | Circuit Protection - Fuses | 1.6A Circuit Protection Fuse | Fuses | Fuse, Fast Acting, 1.6A, 0402; Fuse Current Bourns | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Surface Mount | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| Rated Voltage | 32 volts | 32 volts | |||
| Rated Current | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps |