Bourns, Inc. Fixed Inductors SDR7045-331K

Description
330µH Unshielded Wirewound Inductor 420mA 1.24Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 420mA 1.24Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR7045-331KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-331KDKR-ND
Fixed Inductors SDR7045-331KDKR-ND
330µH Unshielded Wirewound Inductor 420mA 1.24Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 420mA 1.24Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR7045-331KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-331KCT-ND
Fixed Inductors SDR7045-331KCT-ND
330µH Unshielded Wirewound Inductor 420mA 1.24Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 420mA 1.24Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR7045-331KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-331KTR-ND
Fixed Inductors SDR7045-331KTR-ND
330µH Unshielded Wirewound Inductor 420mA 1.24Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 420mA 1.24Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR7045-331K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR7045-331K
Fixed Inductors SDR7045-331K
FIXED IND 330UH 420MA 1.24OHM SM

FIXED IND 330UH 420MA 1.24OHM SM

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr7045 Series, 330 H, 10%, Unshielded, 1.24 Ohm, 420 Ma Rohs Compliant Bourns - 06X7365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr7045 Series, 330 H, 10%, Unshielded, 1.24 Ohm, 420 Ma Rohs Compliant Bourns
06X7365
Surface Mount Power Inductor, Sdr7045 Series, 330 H, 10%, Unshielded, 1.24 Ohm, 420 Ma Rohs Compliant Bourns 06X7365
Surface Mount Power Inductor, SDR7045 Series, 330 H, 10%, Unshielded, 1.24 ohm, 420 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR7045 Series, 330 H, 10%, Unshielded, 1.24 ohm, 420 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR7045-331KDKR-ND SDR7045-331K 06X7365
Product Name Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr7045 Series, 330 H, 10%, Unshielded, 1.24 Ohm, 420 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers