Bourns, Inc. Fixed Inductors SDR7045-330M

Description
FIXED IND 33UH 1.22A 150 MOHM
Request a Quote Datasheet
Description
FIXED IND 33UH 1.22A 150 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR7045-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-330MDKR-ND
Fixed Inductors 118-SDR7045-330MDKR-ND
FIXED IND 33UH 1.22A 150 MOHM

FIXED IND 33UH 1.22A 150 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-330MCT-ND
Fixed Inductors 118-SDR7045-330MCT-ND
33µH Unshielded Wirewound Inductor 1.22A 150mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.22A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-330MTR-ND
Fixed Inductors 118-SDR7045-330MTR-ND
33µH Unshielded Wirewound Inductor 1.22A 150mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.22A 150mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274479-SDR7045-330M
Inductors, Coils, Chokes - Fixed Inductors 1274479-SDR7045-330M
Win Source Part Number: 1274479-SDR7045-330M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.22 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-330MTR,-SDR7 045-330M,SDR7045330M ,-SDR7045-330MTR,-SD R7045-330MCT,SDR7045 -330MCT Base Product Number: SDR7045 Current - Saturation (Isat): 1.32A

Win Source Part Number: 1274479-SDR7045-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.22 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR7045-330MTR,-SDR7045-330M,SDR7045330M,-SDR7045-330MTR,-SDR7045-330MCT,SDR7045-330MCT
Base Product Number: SDR7045
Current - Saturation (Isat): 1.32A

Buy Now Datasheet
SMD 33UH 1.22A 150MOHM Inductor and Choke - 71-SDR7045-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.22A 150MOHM Inductor and Choke
71-SDR7045-330M
SMD 33UH 1.22A 150MOHM Inductor and Choke 71-SDR7045-330M
FIXED IND 33UH 1.22A 150MOHM SMD Product overview: SDR7045-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.22A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.22A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.22A 150MOHM SMD Product overview: SDR7045-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.22A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.22A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr7045 Series, 33 H, 20%, Unshielded, 0.15 Ohm, 1.22 A Rohs Compliant Bourns - 06X7364 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr7045 Series, 33 H, 20%, Unshielded, 0.15 Ohm, 1.22 A Rohs Compliant Bourns
06X7364
Surface Mount Power Inductor, Sdr7045 Series, 33 H, 20%, Unshielded, 0.15 Ohm, 1.22 A Rohs Compliant Bourns 06X7364
Surface Mount Power Inductor, SDR7045 Series, 33 H, 20%, Unshielded, 0.15 ohm, 1.22 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR7045 Series, 33 H, 20%, Unshielded, 0.15 ohm, 1.22 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR7045-330MDKR-ND 1274479-SDR7045-330M 71-SDR7045-330M 06X7364
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 1.22A 150MOHM Inductor and Choke Surface Mount Power Inductor, Sdr7045 Series, 33 H, 20%, Unshielded, 0.15 Ohm, 1.22 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details