Bourns, Inc. Fixed Inductors SDR7045-150M

Description
15µH Unshielded Wirewound Inductor 1.6A 86mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.6A 86mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR7045-150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-150M-ND
Fixed Inductors SDR7045-150M-ND
15µH Unshielded Wirewound Inductor 1.6A 86mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.6A 86mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr7045 Series, 15 H, 20%, Unshielded, 0.086 Ohm, 1.6 A Rohs Compliant Bourns - 06X7358 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr7045 Series, 15 H, 20%, Unshielded, 0.086 Ohm, 1.6 A Rohs Compliant Bourns
06X7358
Surface Mount Power Inductor, Sdr7045 Series, 15 H, 20%, Unshielded, 0.086 Ohm, 1.6 A Rohs Compliant Bourns 06X7358
Surface Mount Power Inductor, SDR7045 Series, 15 H, 20%, Unshielded, 0.086 ohm, 1.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR7045 Series, 15 H, 20%, Unshielded, 0.086 ohm, 1.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR7045-150M-ND 06X7358
Product Name Fixed Inductors Surface Mount Power Inductor, Sdr7045 Series, 15 H, 20%, Unshielded, 0.086 Ohm, 1.6 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details