Bourns, Inc. SMD 3.3UH 9A 7.8 MOHM Inductor and Choke SDR2207-3R3ML

Description
FIXED IND 3.3UH 9A 7.8 MOHM SMD Product overview: SDR2207-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 7.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 7.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-3R3ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 9A 7.8 MOHM SMD Product overview: SDR2207-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 7.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 7.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-3R3ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 9A 7.8 MOHM Inductor and Choke - 71-SDR2207-3R3ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 9A 7.8 MOHM Inductor and Choke
71-SDR2207-3R3ML
SMD 3.3UH 9A 7.8 MOHM Inductor and Choke 71-SDR2207-3R3ML
FIXED IND 3.3UH 9A 7.8 MOHM SMD Product overview: SDR2207-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 7.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 7.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-3R3ML can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 9A 7.8 MOHM SMD Product overview: SDR2207-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 7.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 7.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-3R3ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274541-SDR2207-3R3ML
Inductors, Coils, Chokes - Fixed Inductors 1274541-SDR2207-3R3ML
Win Source Part Number: 1274541-SDR2207-3R3M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 38 @ 3MHz Frequency - Self Resonant: 39MHz Package / Case: Nonstandard DC Resistance (DCR): 7.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR2207-3R3MLCT,SDR 2207-3R3MLCT,SDR2207 -3R3MLTR,-SDR2207-3R 3ML,SDR22073R3ML,-SD R2207-3R3ML,-SDR2207 -3R3MLTR,SDR2207-3R3 ML Base Product Number: SDR2207 Current - Saturation (Isat): 17A

Win Source Part Number: 1274541-SDR2207-3R3ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 38 @ 3MHz
Frequency - Self Resonant: 39MHz
Package / Case: Nonstandard
DC Resistance (DCR): 7.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR2207-3R3MLCT,SDR2207-3R3MLCT,SDR2207-3R3MLTR,-SDR2207-3R3ML,SDR22073R3ML,-SDR2207-3R3ML,-SDR2207-3R3MLTR,SDR2207-3R3ML
Base Product Number: SDR2207
Current - Saturation (Isat): 17A

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-3R3MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-3R3MLTR-ND
Fixed Inductors 118-SDR2207-3R3MLTR-ND
3.3µH Unshielded Wirewound Inductor 9A 7.8mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 9A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-3R3MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-3R3MLCT-ND
Fixed Inductors 118-SDR2207-3R3MLCT-ND
3.3µH Unshielded Wirewound Inductor 9A 7.8mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 9A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 3.3Uh, 17A, Smd, Full Reel; Inductance Bourns - 61J8465 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Uh, 17A, Smd, Full Reel; Inductance Bourns
61J8465
Inductor, Un-Shielded, 3.3Uh, 17A, Smd, Full Reel; Inductance Bourns 61J8465
INDUCTOR, UN-SHIELDED, 3.3UH, 17A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):17A; Product Range:SDR2207 Series; DC Resistance Max:0.0078ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3UH, 17A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):9A; Inductor Construction:Unshielded; Saturation Current (Isat):17A; Product Range:SDR2207 Series; DC Resistance Max:0.0078ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr2207 Series, 3.3 H, 20%, Unshielded, 7800 Ohm, 9 A Rohs Compliant Bourns - 06X7331 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 3.3 H, 20%, Unshielded, 7800 Ohm, 9 A Rohs Compliant Bourns
06X7331
Surface Mount Power Inductor, Sdr2207 Series, 3.3 H, 20%, Unshielded, 7800 Ohm, 9 A Rohs Compliant Bourns 06X7331
Surface Mount Power Inductor, SDR2207 Series, 3.3 H, 20%, Unshielded, 7800 ohm, 9 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 3.3 H, 20%, Unshielded, 7800 ohm, 9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR2207-3R3ML 1274541-SDR2207-3R3ML 118-SDR2207-3R3MLTR-ND 61J8465 06X7331
Product Name SMD 3.3UH 9A 7.8 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 3.3Uh, 17A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr2207 Series, 3.3 H, 20%, Unshielded, 7800 Ohm, 9 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers